EN
  • EN
  • DE

BZX84C43-TP

Part No BZX84C43-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 350MW SOT23 / Zener Diode 43 V 350 mW ±5% Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Micro Commercial Co
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 350 mW
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 30.1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number BZX84C43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names BZX84C43-TPMSCT,-BZX84C43-TPMSCT,BZX84C43TP,-BZX84C43-TPMSTR,BZX84C43-TPMSDKR,-BZX84C43-TPMSDKR,BZX84C43-TPMSTR
Standard Package 3,000
Win Source Part Number 1050460-BZX84C43-TP
Ultra Librarian 3D Model Ultra Librarian BZX84C43-TP CAD Model

Description

The BZX84C43-TP is a Zener diode manufactured by Micro Commercial Co. It is a single Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features

  • Zener Voltage: 43 V
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Surface Mount Package (SOT-23)
  • RoHS Compliant

Benefits

  • Precise Voltage Regulation
  • Effective Overvoltage Protection
  • Compact Size for PCB Mounting
  • Reliable Performance
  • Easy to Integrate

Technical Specifications

The BZX84C43-TP has a Zener voltage of 43 volts with a tolerance typically around 5%. It is designed to operate within a specified temperature range and has a power dissipation rating that must be considered in the design. The SOT-23 package allows for efficient surface mount assembly. This Zener diode is commonly used to protect sensitive electronic components from voltage spikes or to create a stable reference voltage in various circuits. The device's low reverse leakage current helps maintain circuit efficiency. The BZX84C43-TP meets industry standards for environmental compliance.

It's commonly used in applications where a stable 43V reference is needed, or to protect circuits from overvoltage conditions exceeding 43V. It is a popular choice for general-purpose voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess