EN
  • EN
  • DE

2N7002DW-T

Part No 2N7002DW-T
Manufacturer Micro Commercial Co
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815082-2N7002DW-T
Ultra Librarian 3D Model Ultra Librarian 2N7002DW-T CAD Model

Description

The 2N7002DW-T is a small signal MOSFET manufactured by Micro Commercial Components (MCC). It is a dual N-channel enhancement mode field-effect transistor designed for low voltage, low current switching applications. The integrated gate protection diode enhances its ESD robustness.

Applications

  • Logic Level Conversion: Used as a logic level converter for interfacing between different voltage levels.
  • Small Signal Switching: Employed in low-voltage, low-current switching applications.
  • Load Switching: Can be used for switching small loads, such as LEDs and relays.
  • Power Management: Used in power management circuits for efficient power control.
  • Portable Devices: Suitable for use in portable devices due to its small size and low power consumption.

Features

  • Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in a single package.
  • Low Threshold Voltage: Exhibits a low gate threshold voltage (VGS(th)).
  • Low On-Resistance: Features a low drain-source on-resistance (RDS(on)).
  • Fast Switching Speed: Provides fast switching speeds for efficient operation.
  • ESD Protection: Incorporates ESD protection to prevent damage from electrostatic discharge.

Benefits

  • Space Saving: Dual MOSFET in a single package saves board space.
  • Efficient Switching: Low on-resistance and fast switching speed enhance switching efficiency.
  • Logic Level Compatible: Low threshold voltage allows for direct logic level driving.
  • Robust Protection: ESD protection enhances the device's robustness.
  • Versatile Applications: Suitable for a wide range of low-voltage switching applications.

Additional Details

The 2N7002DW-T is typically supplied in a SOT-363 package. Specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. Consult the datasheet for precise electrical characteristics and application guidelines. This component is RoHS compliant.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,805+ $0.0294 $200.0670
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,001 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess