EN
  • EN
  • DE

1N4937-TP

Part No 1N4937-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Quantity per package 5k pcs
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 102299-1N4937-TP
Operating Temperature - Junction -55°C to 150°C
Case / Package DO-41
Mounting Through Hole
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 600V
Reverse Recovery Time (trr) 200ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Micro Commercial Co
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian 1N4937-TP CAD Model

Description

Product Overview

The 1N4937-TP is a fast recovery rectifier diode designed for a wide range of applications. Known for its high reliability and efficiency, it features a high forward surge capability, which makes it a perfect fit for diverse industrial needs.

Features and Benefits

  • Reverse Voltage: 600V
  • Forward Current: 1A
  • Fast Recovery Time: 200ns
  • High Surge Current Capability
  • Low Forward Voltage Drop

Applications

  • Switching Power Supplies
  • AC-DC Converters
  • Freewheeling Diodes for Inductive Loads
  • Polarity Protection Applications

Additional Details

Its compact design along with its ability to withstand high temperatures makes it suitable for use in environments requiring high endurance and performance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess