The 15KP36CA-TP is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Co. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is part of the 15KP series, offering high surge capability and reliable protection.
Applications
- Protection of I/O Interfaces
- Data Lines
- AC/DC Power Supplies
- Telecommunication Equipment
- Industrial Control Systems
- Automotive Electronics
Features
- Peak Pulse Power Dissipation: 15000 W (15kW)
- Stand-off Voltage: 36 V
- Breakdown Voltage: 40 V to 44.2 V
- Clamping Voltage: 58.1 V
- Unidirectional and Bidirectional options available
- Glass passivated junction
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: Typically less than 1.0 ps from 0 Volts to BV min
- Typical IR less than 5 μA above 12V
- High temperature soldering guaranteed: 265°C/10 seconds
- Plastic package has Underwriters Laboratory Flammability Classification 94V-O
Benefits
- Provides robust protection against voltage transients, preventing damage to sensitive electronic components.
- Enhances the reliability and lifespan of electronic equipment by mitigating the effects of voltage surges.
- Reduces downtime and maintenance costs associated with component failures due to voltage transients.
- Simplifies circuit design by providing a compact and easy-to-implement protection solution.
- Meets industry safety standards for flammability, ensuring safe operation in various environments.
Additional Details
The 15KP36CA-TP is a bidirectional TVS diode, meaning it provides protection for both positive and negative voltage transients. It comes in a DO-201 package. The operating temperature range is typically -55°C to +175°C. The device's high surge capability makes it suitable for applications where exposure to high-energy transients is a concern. The fast response time ensures that the protection is activated quickly, minimizing the risk of damage to protected components. This device is particularly suitable for applications needing high power surge protection and is commonly used in industrial and telecommunications equipment.