EN
  • EN
  • DE

1.5KE36CA-TP

Part No 1.5KE36CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 30.8VWM DO201AE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 30.8V
Minimum Breakdown Voltage 34.2V
Max Clamping Voltage 49.9V
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-201AE
Win Source Part Number 1000522-1.5KE36CA-TP
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package 1,200
Ultra Librarian 3D Model Ultra Librarian 1.5KE36CA-TP CAD Model

Description

The Micro Commercial Co 1.5KE36CA-TP is a zener diode designed for general purpose applications.

  • Mounting: Through-Hole
  • Channel: Bidirectional
  • Category: Circuit Protection
  • Status: Active
  • Temperature Range: -55°C to 175°C (TJ)
  • Package: DO-201AE
  • STAND-OFF Voltage (Vwm): 30.8V
  • Minimum Breakdown Voltage: 34.2V
  • Maximum Clamping Voltage: 49.9V
  • Power Dissipation: 1500W (1.5kW)
  • Application: Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
  • Packaging: Reels of 1,200 units

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess