EN
  • EN
  • DE

SY89871U

Part No SY89871U
Manufacturer Micrel
Catalog Electronic Wholesale
Description 2.5GHz ANY DIFF. IN-TO-LVPECL PROGRAMMABLE CLOCK DIVIDER/ FANOUT BUFFER WI/INTERNAL TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263220-SY89871U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89871U CAD Model

Description

The SY89871U from Micrel (now Microchip Technology) is a high-speed, low-jitter 2:1 multiplexer (MUX) designed for clock and data distribution in high-performance systems. It selects one of two input signals and routes it to a single output. This device is often used in networking equipment, servers, and other applications requiring precise timing and minimal signal degradation.

Applications:

  • Clock and Data Distribution in Networking Equipment
  • Server Motherboards
  • High-Speed Backplanes
  • ATE (Automated Test Equipment)
  • Data Acquisition Systems

Features:

  • 2:1 Multiplexer
  • Operating Frequency: Up to 3 GHz
  • Low Jitter: Typically
  • Low Skew: Typically
  • Supply Voltage: 2.5V or 3.3V
  • Differential Inputs and Outputs
  • LVDS or LVPECL Compatibility (depending on configuration)

Benefits:

  • High-Speed Signal Routing: Supports data rates up to 3 GHz for demanding applications.
  • Minimal Signal Degradation: Low jitter and skew ensure accurate timing and minimal signal distortion.
  • Flexible Input/Output Options: Compatible with LVDS and LVPECL signal levels.
  • Simplified System Design: Reduces the number of components required for clock and data distribution.
  • Improved System Performance: High-speed performance and low jitter contribute to overall system reliability and accuracy.

Additional Details:

The SY89871U's high-speed operation and low-jitter performance are achieved through advanced circuit design and careful layout techniques. The device is designed to minimize signal reflections and impedance discontinuities, ensuring signal integrity at high frequencies. The SY89871U is available in a small form factor package, reducing board space requirements. It's often used in applications where precise clock management and high data rates are crucial. Careful attention to power supply filtering is recommended to achieve the best jitter performance. The device offers a select input pin which determines which of the two input channels is routed to the output. The differential inputs and outputs help to reduce common-mode noise and improve signal quality.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention