EN
  • EN
  • DE

SY89824LHZTR

Part No SY89824LHZTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V 1:22 HIGH-PERFORMANCE, LOW VOLTAGE BUS CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263188-SY89824LHZTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89824LHZTR CAD Model

Description

The SY89824LHZTR is a precision, high-speed, low-jitter 2.5V/3.3V LVDS 1:4 fanout buffer from Micrel (now Microchip Technology). It's designed for distributing high-frequency clock signals with minimal signal degradation and added jitter. It operates over a wide temperature range and is commonly used in demanding timing applications.

Applications:

  • Clock distribution in high-speed digital systems
  • Data transmission in communication equipment
  • Frequency synthesis in test and measurement instruments
  • Backplane clock distribution
  • High-performance servers and networking equipment

Features:

  • Low additive jitter: Minimizes timing errors in downstream circuits.
  • High-speed operation: Supports frequencies up to several GHz, suitable for demanding applications.
  • 2.5V/3.3V power supply: Offers flexibility in power supply selection.
  • LVDS outputs: Provides differential signaling for improved noise immunity.
  • 1:4 fanout: Distributes the input clock signal to four identical outputs.
  • RoHS compliant: Environmentally friendly.
  • Small package: Saves board space.

Benefits:

  • Improved system performance: Low jitter and high-speed operation contribute to more accurate and reliable timing.
  • Reduced signal degradation: LVDS signaling minimizes signal loss and distortion.
  • Simplified clock distribution: The 1:4 fanout simplifies clock tree design.
  • Increased design flexibility: The 2.5V/3.3V power supply option provides greater versatility.
  • Lower power consumption: Optimizes power efficiency.

Additional Details:

The SY89824LHZTR is typically packaged in a small QFN package. It is characterized for operation over an industrial temperature range. The device's low skew and jitter performance make it suitable for demanding applications in communication, networking, and test equipment. It requires external termination resistors on the LVDS outputs. Refer to the datasheet for detailed electrical characteristics, timing specifications, and application information.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess