The SY89202U is a high-speed, low-power 2.5V/3.3V precision LVPECL receiver/driver with a wide input voltage range. This device is designed for applications requiring reliable signal reception and transmission in high-noise environments. It features a typical propagation delay of under 150ps, making it suitable for demanding timing applications.
Applications
- High-speed data transmission systems
- Clock and data recovery circuits
- High-performance computing
- Test and measurement equipment
- Networking infrastructure
Features
- Low voltage differential PECL (LVPECL) receiver/driver
- High bandwidth: up to 3 GHz
- Ultra-low jitter: < 1 ps RMS
- Fast propagation delay: < 150 ps (typical)
- Wide input voltage range: VCC ± 10%
- Internal termination resistors
- Operating voltage: 2.5V/3.3V
- Available in a small outline package
Benefits
- Improved signal integrity due to low jitter and fast propagation delay.
- Reduced power consumption compared to standard PECL devices.
- Simplified board layout due to internal termination resistors.
- Increased system performance in high-speed data transmission applications.
- Enhanced reliability through robust design and manufacturing processes.
The SY89202U is an ideal solution for applications requiring high-speed, low-power signal transmission and reception. Its low jitter and fast propagation delay ensure signal integrity, while its wide input voltage range provides flexibility in system design. The internal termination resistors simplify board layout and reduce the need for external components.
Technical Specifications: Supply voltage: 2.375V to 3.63V; Operating temperature: -40°C to +85°C; Input voltage range: VCC ± 10%; Output swing: 800 mV (typical); Propagation delay: < 150 ps (typical). Package: Small Outline Package (SOIC).