Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263029-SY58023U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58023U CAD Model

Description

The SY58023U is a precision, high-speed, low-jitter 2:1 multiplexer from Micrel (now Microchip Technology). It's designed for signal routing and selection in high-performance communication and data processing systems.

Applications

  • Data Communication Systems: Used in SONET/SDH, Ethernet, and Fibre Channel applications for signal routing.
  • High-Speed Backplanes: Employed in backplane architectures for signal selection and distribution.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and signal generators.
  • Clock Distribution: Used in clock distribution networks to select between multiple clock sources.
  • Video and Imaging Systems: Integrated into high-resolution video processing and display systems.

Features

  • Low Jitter: Provides excellent signal integrity in high-speed applications.
  • High Bandwidth: Supports data rates up to several GHz, enabling high-performance operation.
  • 2:1 Multiplexer: Selects between two input signals for routing to a single output.
  • Low Power Consumption: Minimizes power dissipation in high-density systems.
  • LVPECL/CML Compatible: Supports various differential signaling standards.

Benefits

  • Improved Signal Integrity: Low jitter ensures accurate data transmission and reduces bit error rates.
  • Increased System Performance: High bandwidth supports high-speed data rates, enhancing overall system performance.
  • Simplified Design: Integrated multiplexer function simplifies signal routing and selection.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces heat dissipation in dense systems.
  • Flexible Interface: Compatibility with various signaling standards allows for easy integration into different system architectures.

Additional Details

The SY58023U typically operates from a single 3.3V or 2.5V power supply. It features differential inputs and outputs, which provide common-mode noise rejection and improved signal integrity. The device is usually available in a small form-factor package, such as a QFN, which minimizes board space. The SY58023U also often includes internal termination resistors to simplify board layout and reduce external component count.

This multiplexer is an excellent choice for applications that require high-speed signal routing with minimal signal degradation. Its low jitter and high bandwidth characteristics make it suitable for demanding communication and data processing environments. Careful attention to layout and signal integrity is essential to maximize the performance of this device.

You May Also Be Interested in

Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6960 $66.6960
2+ $54.7249 $109.4498
3+ $53.0147 $159.0441
4+ $51.3046 $205.2184
6+ $49.5944 $297.5664
7+ $44.4640 $311.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention