EN
  • EN
  • DE

SY10EP51VKCTR

Part No SY10EP51VKCTR
Manufacturer Micrel
Catalog Logic - Flip Flops
Description 5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1262976-SY10EP51VKCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP51VKCTR CAD Model

Description

The SY10EP51VKCTR is a high-speed differential 2:1 multiplexer with internal termination, manufactured by Micrel (now Microchip Technology). It's designed for high-performance data routing and signal selection in communication systems and high-speed digital circuits. This device offers low propagation delay and excellent signal integrity.

Applications:

  • Data routing in high-speed communication systems, such as Ethernet switches and routers.
  • Signal selection in test and measurement equipment.
  • Clock distribution networks for distributing high-frequency clock signals.
  • Level translation between different logic families.
  • Backplane interconnects for connecting different boards in a system.

Features:

  • High-speed operation: Supports data rates up to several GHz.
  • Low propagation delay: Minimizes signal latency.
  • Differential inputs and outputs: Provides excellent noise immunity.
  • Internal termination: Simplifies board layout and reduces reflections.
  • Wide operating voltage range: Supports various power supply voltages.
  • 2:1 Multiplexer.

Benefits:

  • Improved system performance: High-speed operation enables faster data transfer rates.
  • Reduced signal distortion: Low propagation delay minimizes signal skew.
  • Enhanced noise immunity: Differential signaling reduces the impact of noise on signal integrity.
  • Simplified board design: Internal termination eliminates the need for external termination resistors.
  • Flexible system integration: Wide operating voltage range simplifies interfacing with different components.

Additional Details:

The SY10EP51VKCTR multiplexer typically features a propagation delay in the picosecond range and supports data rates well into the gigahertz range. The internal termination resistors are typically matched to the characteristic impedance of the transmission lines to minimize reflections. The device is usually available in surface-mount packages.

Proper power supply decoupling and impedance matching are crucial for achieving optimal performance with the SY10EP51VKCTR. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess