EN
  • EN
  • DE

SY10EL52ZGTR

Part No SY10EL52ZGTR
Manufacturer Micrel
Catalog Logic - Flip Flops
Description DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262954-SY10EL52ZGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL52ZGTR CAD Model

Description

The SY10EL52ZGTR is a high-speed differential 2:1 multiplexer with output enable, manufactured by Micrel (now Microchip Technology). It's designed for applications requiring fast signal switching and routing.

Applications:

  • High-speed data communication systems
  • Clock distribution
  • Signal routing
  • ATE (Automatic Test Equipment)
  • High-performance computing
  • Data acquisition systems

Features:

  • Typical propagation delay of 250 ps
  • Low skew: Within 15ps (typical)
  • PECL (Positive Emitter Coupled Logic) outputs
  • Operating voltage: 3.3V
  • Output enable (OE) control
  • Internal input pulldown resistors
  • Available in a small QFN package
  • RoHS compliant

Benefits:

  • Ultra-fast signal switching for high-speed applications
  • Minimal signal degradation due to low skew
  • Easy integration with other PECL devices
  • Flexible signal routing capabilities
  • Reduced board space due to small package size

Additional Details:

The SY10EL52ZGTR offers extremely fast switching speeds, making it ideal for applications where timing is critical. The PECL outputs provide a stable and noise-immune signal, ensuring reliable data transmission. The output enable control allows for disabling the output, which can be useful for power management or signal isolation. The internal input pulldown resistors simplify the design by eliminating the need for external resistors. The small QFN package saves valuable board space, making it suitable for densely populated circuit boards.

The device operates from a 3.3V supply and is designed to drive terminated 50Ω transmission lines. Proper termination is crucial to minimize signal reflections and ensure signal integrity. The SY10EL52ZGTR is a versatile component that can be used in a wide range of high-speed applications. Its low propagation delay and skew make it a valuable tool for designers seeking to optimize system performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess