EN
  • EN
  • DE

SY100S317DC

Part No SY100S317DC
Manufacturer Micrel
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description TRIPLE 2-WIDE OA/OAI GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Micrel
Series 100S
Package Bulk
Product Status Active
Logic Type AND/OR Gate
Number of Circuits 3
Number of Inputs 12 Input (4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.400", 10.16mm)
Supplier Device Package 24-CERDIP
Base Product Number 100S317
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350246-SY100S317DC
Ultra Librarian 3D Model Ultra Librarian SY100S317DC CAD Model

Description

The SY100S317DC is a multi-function, configurable logic gate from Micrel.

  • Series: 100S
  • Designed for: Gate and inverter applications
  • Circuits: Three
  • Output: Differential
  • Supply Voltage Range: -4.2V to -5.5V
  • Mounting: Through-hole
  • Package: 24-CDIP
  • Temperature Range: 0°C to 85°C
  • Status: Active
  • Packaging: Bulk
  • Pieces: 1

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2599
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess