The SY100EPT22VZCTR is a 3.3V/5V Differential 2:1 Multiplexer with LVPECL outputs manufactured by Micrel (now Microchip Technology). It is designed for high-speed signal routing and distribution applications. The device selects one of two differential inputs and routes it to the differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs. This multiplexer is commonly used in communication systems, data centers, and high-performance computing applications where signal integrity and speed are critical.
Applications
- High-speed data routing
- Clock distribution
- Signal selection
- Communication systems
- Data centers
- High-performance computing
Features
- Differential 2:1 multiplexer
- LVPECL outputs
- 3.3V/5V power supply
- High bandwidth
- Low skew
- Fast propagation delay
- Operating temperature range -40°C to +85°C
- Available in a small footprint package
Benefits
- Enables high-speed signal routing
- Provides low-noise, high-speed LVPECL outputs
- Offers flexibility in power supply voltage
- Supports high data rates
- Maintains signal integrity with low skew
- Minimizes signal delay
- Suitable for industrial temperature environments
- Reduces board space requirements
Additional Details
The SY100EPT22VZCTR operates from either a 3.3V or 5V power supply. The LVPECL outputs provide high-speed, low-noise signals suitable for driving transmission lines and other high-speed circuits. The device features high bandwidth and low skew, ensuring signal integrity at high data rates. The fast propagation delay minimizes signal delay through the multiplexer. The SY100EPT22VZCTR is commonly used in applications where high-speed signal routing and distribution are essential. Its small footprint package allows for compact designs. The device is designed for reliable operation over a wide temperature range, making it suitable for various industrial and commercial environments. The SY100EPT22VZCTR is a versatile and high-performance multiplexer suitable for demanding signal routing applications.