EN
  • EN
  • DE

SY100EL38LZGTR

Part No SY100EL38LZGTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V ÷2, ÷4/6 CLOCK GENERATION CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP20
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 716471-SY100EL38LZGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL38LZGTR CAD Model

Description

The SY100EL38LZGTR is a high-speed differential receiver/driver from Micrel, now Microchip Technology. It's designed for use in high-frequency applications where signal integrity and minimal timing skew are critical. This device is part of the ECL (Emitter Coupled Logic) family, known for its extremely fast switching speeds.

Applications:

  • High-speed data transmission systems
  • Clock distribution networks
  • Level translation
  • Backplane transceivers
  • Networking equipment

Features:

  • High Bandwidth: Optimized for high-frequency performance.
  • Low Skew: Minimizes timing differences between output signals.
  • ECL Compatibility: Operates with ECL signal levels.
  • Differential Inputs and Outputs: Provides common-mode noise rejection.
  • Operating Voltage: Typically operates at -3.3V or -5.2V.
  • Packaging: Available in surface-mount packages for compact designs.

Benefits:

  • Improved Signal Integrity: Differential signaling reduces noise and improves signal quality.
  • Increased System Performance: High bandwidth and low skew enable faster data rates.
  • Simplified System Design: ECL compatibility facilitates integration with other ECL devices.
  • Reduced Power Consumption: Optimized for efficient power usage in high-speed applications.

Additional Details:

The SY100EL38LZGTR features internal termination resistors to minimize signal reflections and improve signal integrity. It is commonly used in systems requiring precise timing and minimal signal degradation. The device supports differential PECL (Positive Emitter Coupled Logic) input and output levels. This part is usually employed as a clock buffer or data translator in high-speed communication systems.

Specific electrical characteristics include a propagation delay in the sub-nanosecond range and a high common-mode rejection ratio. The operating temperature range is typically specified for industrial applications. This device is sensitive to static discharge, and appropriate handling precautions should be taken during assembly and testing.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9138 $62.7414
7+ $17.1601 $120.1207
11+ $16.6238 $182.8618
15+ $16.0875 $241.3125
19+ $15.5513 $295.4747
25+ $13.9425 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess