EN
  • EN
  • DE

MIC94083YFT TR

Part No MIC94083YFT TR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case QFN
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747451-MIC94083YFT TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94083YFT TR CAD Model

Description

The MIC94083YFT TR is a high-side load switch from Micrel, now part of Microchip Technology. It is designed to control power distribution in portable devices and other battery-powered applications. This switch features low on-resistance and integrated protection features, making it an ideal solution for power management.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to control power to various components.
  • Battery-Powered Systems: Manages power distribution in battery-powered systems, optimizing battery life.
  • Load Switching: Controls the power supply to specific loads in electronic circuits.
  • Power Management: Implements power management functions in various electronic devices.
  • Peripheral Power Control: Powers down peripheral devices to conserve energy.

Features:

  • Low On-Resistance: Minimizes voltage drop and power loss across the switch.
  • Integrated Protection: Includes over-current and over-temperature protection.
  • Small Package: Compact size allows for integration into space-constrained applications.
  • Controlled Turn-On: Prevents inrush current during startup.
  • Wide Input Voltage Range: Supports a broad range of voltage levels.
  • Logic Level Control: Enables easy control of the switch using logic signals.

Benefits:

  • Increased Battery Life: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects circuits from over-current and over-temperature conditions.
  • Compact Design: Allows for integration into small and portable devices.
  • Simplified System Design: Reduces the number of external components required.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.

Technical Specifications:

The MIC94083YFT TR typically operates with an input voltage ranging from 1.7V to 5.5V. It features a very low on-resistance, minimizing voltage drop and power loss. The switch includes over-current protection (OCP) and over-temperature protection (OTP) to safeguard the circuit. The package is small and designed for surface mount soldering. The typical quiescent current is very low, contributing to efficient power management. The control input is compatible with standard logic levels. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,040 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess