Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MIC810
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884841-MIC810TU
Ultra Librarian 3D Model Ultra Librarian MIC810TU CAD Model

Description

The 884841-MIC810TU is a simple reset/power-on reset IC used for power management applications from Micrel.

  • Output: Push-Pull/Totem Pole
  • Programmable: No
  • Reset: Active High
  • Monitored Voltages: 1
  • Reset Timeout: 140ms Minimum
  • Voltage Threshold: 3.08V Fixed
  • Mounting: Surface Mount
  • Package: TO-236-3, SC-59, or SOT-23-3
  • Supplier Device Package: SOT-23-3
  • Operating Temperature: -40°C to 85°C
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.5384
ECAD model for ADM8615Y100ACBZ-R7
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,970 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention