Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830923-MIC810MUTR
Ultra Librarian 3D Model Ultra Librarian MIC810MUTR CAD Model

Description

The MIC810MUTR is a voltage monitor or voltage supervisor IC manufactured by Micrel, now part of Microchip Technology. Similar to the MIC810LUTR, this device monitors the power supply voltage of a system and provides a reset signal to the microcontroller or processor when the voltage falls below a specified threshold. The 'M' in the part number differentiates the voltage threshold compared to the 'L' variant.

Applications:

  • Microcontroller-Based Systems: Used to provide a reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Embedded Systems: Monitors power supply voltage in embedded systems to ensure stable operation.
  • Industrial Control Equipment: Protects industrial equipment by monitoring the supply voltage and preventing malfunctioning.
  • Automotive Electronics: Ensures reliability of automotive electronic systems by providing a reset signal when needed.
  • Consumer Electronics: Monitors voltage levels in consumer products for failsafe operation.

Features:

  • Precise Voltage Monitoring: Accurately monitors supply voltage for undervoltage conditions.
  • Factory-Set Threshold Voltage: Simplifies design and eliminates external resistor requirements for voltage threshold settings.
  • Open-Drain Output: Offers flexible interfacing with other microcontroller-based systems.
  • Low Supply Current: Minimizes power consumption, crucial for battery powered devices.
  • Small Package: Allows for use in space-constrained applications and miniaturized electronics.
  • Built-in Hysteresis: Prevents unwanted oscillations near the trip threshold for stable operation.

Benefits:

  • Improved System Reliability: Prevents unexpected behavior and potential data corruption due to voltage drops.
  • Simplified Design: No need for external components, reduces design complexities.
  • Reduced Power Consumption: Extends battery lifespan in portable or battery-backed applications.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution without added expenses.
  • Compact Design: Enables implementation even in small circuit board areas.

Additional Details:

The MIC810MUTR uses an internal voltage reference and comparator for accurate voltage monitoring. The open-drain output is asserted when the voltage drops below the threshold level, triggering a reset signal. The output remains active until voltage rises above the threshold incorporating hysteresis. Refer to the datasheet for exact electrical specifications, threshold voltages, hysteresis and timing characteristics.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8-DIP
Lowest to $2.0835
ECAD model for LTC1232CN8
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention