The MIC803-44D2VM3TR is a voltage supervisory circuit manufactured by Micrel (now Microchip Technology). This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit if the voltage falls below a specified threshold. It is commonly used to prevent data corruption and ensure proper system operation during power-up or brownout conditions.
Applications
- Microcontroller reset circuits
- Voltage monitoring
- Power-on reset circuits
- Battery monitoring
- System voltage supervision
Features
- Precision voltage monitoring
- Active-low reset output
- Small package size
- Low supply current
- Fixed threshold voltage
Benefits
- Ensured proper microcontroller operation during power-up and brownout conditions, preventing erratic behavior.
- Protection against data corruption by holding the microcontroller in reset state until the voltage stabilizes.
- Simplified system design due to its precision voltage monitoring and integrated functionality.
- Extended battery life in portable devices due to its low supply current consumption.
- Minimized board space requirements because of its small package.
Technical Specifications
The MIC803-44D2VM3TR typically has a threshold voltage of 4.38V. The reset timeout period is typically 140ms. The supply voltage range is 1.6V to 5.5V. The reset output is active-low. It comes in a SOT-23 package. The operating temperature range is typically -40°C to +85°C.