Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223324-MIC803-40D4VC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC803-40D4VC3 CAD Model

Description

The MIC803-40D4VC3 is a precision voltage supervisor manufactured by Micrel (now Microchip Technology). It is designed to monitor the power supply voltage of microprocessors, microcontrollers, and digital systems. The '40' likely indicates a trip point of 4.0V, and the 'D4' specifies the output type and polarity. The 'VC3' probably refers to the package and temperature range.

Applications:

  • Microprocessor Reset Circuits: Generates a reset signal when the power supply voltage drops below a certain threshold.
  • Microcontroller Reset Circuits: Prevents erratic behavior in microcontrollers during power-up or power-down.
  • Battery Monitoring: Monitors the voltage of batteries in portable devices.
  • Power-Fail Detection: Detects power failures and initiates appropriate actions.
  • Data Protection: Protects data in memory during power outages.
  • System Monitoring: Monitors the power supply voltage of critical system components.

Features:

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Factory-Set Thresholds: Provides pre-set threshold voltages for different applications.
  • Active-Low Reset Output: Generates an active-low reset signal when the voltage drops below the threshold.
  • Small Package Size: Available in small packages for space-constrained applications.
  • Low Power Consumption: Designed for low-power operation in battery-powered devices.
  • Immunity to Transients: Resistant to voltage transients and noise.

Benefits:

  • Reliable System Operation: Ensures reliable operation of microprocessors and microcontrollers.
  • Data Integrity: Protects data from corruption during power outages.
  • Simplified Design: Requires minimal external components for operation.
  • Extended Battery Life: Low power consumption helps to extend battery life.
  • Reduced System Cost: Cost-effective solution for voltage monitoring.

Additional Details:

The MIC803-40D4VC3 requires a single power supply voltage. When the supply voltage drops below the threshold voltage, the reset output is asserted. The reset output remains asserted for a certain timeout period after the supply voltage recovers. The datasheet provides detailed specifications, including threshold voltage accuracy, reset timeout period, and power consumption. The device is available in a SOT-23 or similar small package. An external pull-up resistor may be required for the reset output depending on the application. Decoupling capacitors are recommended on the supply voltage pin.

You May Also Be Interested in

Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $1.6392
ECAD model for LTC2912CTS8-1#TRPBF
Linear Technology
IC MON SUPP QUAD OPEN DRN 10DFN / Processor Supervisor 4 Active Low/Open Drain Automotive 10-Pin DFN EP Tube
Need more? Email Us
ECAD model for LTC2900-1CDD#PBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2912CTS8-3#TRPBF
Linear Technology
IC VOLT MONITOR QUAD 16SSOP / Processor Supervisor 4 Open Drain Automotive 16-Pin SSOP N Tube
Lowest to $18.2104
ECAD model for LTC2914IGN-2#PBF
Linear Technology
IC PREC TRPL SUPPLY MONITR 8SOIC / Processor Supervisor 3.118V/2.363V/Adj 3 Active High/Active Low/Open Drain/CMOS 8-Pin SOIC N T/R
Lowest to $3.4335
ECAD model for LTC1326IS8#TRPBF
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8021 $52.1365
155+ $0.6581 $102.0055
240+ $0.6376 $153.0240
325+ $0.6170 $200.5250
420+ $0.5964 $250.4880
565+ $0.5348 $302.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention