EN
  • EN
  • DE

MIC5252-2.85BM5 TR

Part No MIC5252-2.85BM5 TR
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830901-MIC5252-2.85BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5252-2.85BM5 TR CAD Model

Description

The MIC5252-2.85BM5 TR is a low dropout (LDO) voltage regulator manufactured by Micrel, now part of Microchip Technology. It's designed to provide a stable 2.85V output voltage with a very low dropout voltage, making it well-suited for battery-powered and portable applications requiring high efficiency and extended battery life. The 'TR' suffix indicates that the device is supplied in tape and reel packaging for automated assembly.

Applications:

  • Battery-Powered Devices: Ideal for applications such as smartphones, tablets, and other portable electronics where a stable 2.85V supply is needed.
  • Post-Regulation: Can be used as a post-regulator for switching power supplies to improve output voltage accuracy and reduce noise.
  • Microcontroller and Microprocessor Power: Provides a clean and stable 2.85V power supply for sensitive digital circuits.
  • Wireless Communication Devices: Suitable for powering RF components and other critical circuitry in wireless communication devices.
  • Sensor Power: Can be used to provide a stable voltage supply for various types of sensors.

Features:

  • Ultra-Low Dropout Voltage: Ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 2.85V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially causing damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, reducing the size and cost of the application.
  • Enable/Shutdown Control: An enable pin allows the regulator to be turned on and off for further power savings (check datasheet for specific functionality).
  • Small Package: Typically available in a small SOT-23-5 or similar package.

Benefits:

  • Extended Battery Life: Low quiescent current and ultra-low dropout voltage contribute to longer battery life.
  • Stable and Accurate Power: Ensures reliable operation of sensitive electronic circuits.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance system reliability.
  • Reduced Component Count: Stable operation with ceramic capacitors minimizes the need for external components.
  • Compact Design: Allows for integration into space-constrained applications due to its small package size.

The MIC5252-2.85BM5 TR typically comes in a SOT-23-5 package. Key specifications include an ultra-low dropout voltage (specific value depends on load current), input voltage range, output current capability (typically around 500mA), and operating temperature range. For detailed specifications and application information, please consult the official datasheet. It is well-suited for applications needing a very efficient and stable 2.85V supply.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9150 $67.0250
75+ $1.5720 $117.9000
115+ $1.5223 $175.0645
160+ $1.4738 $235.8080
205+ $1.4241 $291.9405
275+ $1.2774 $351.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess