Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 13ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number MIC4126
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927078-MIC4126YML
Ultra Librarian 3D Model Ultra Librarian MIC4126YML CAD Model

Description

The MIC4126YML is an integrated circuit (IC) gate driver designed for power management applications.

  • Category: Power Management (PMIC) - Gate Drivers
  • Driven Configuration: Low-Side
  • MOSFET Compatibility: N-Channel and P-Channel
  • Channels: Independent
  • Input Type: Inverting
  • Logic Voltage Range: 0.8V to 2.4V
  • Peak Output Current (Sourcing): 1.5A
  • Peak Output Current (Sinking): 1.5A
  • Rise Time: 13ns
  • Fall Time: 15ns
  • Voltage Supply Range: 4.5V to 20V
  • Operating Temperature: -40°C to 125°C
  • Package: Surface Mount, 8-VDFN Exposed Pad
  • Product Status: Active
  • Manufacturer: Micrel

You May Also Be Interested in

Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Freescale Semiconductor - NXP
IC H-BRIDGE PRE-DRIVER 20SOIC
Lowest to $7.3864
ECAD model for MC33883HEGR2
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4739 $52.1290
260+ $0.3889 $101.1140
400+ $0.3767 $150.6800
550+ $0.3646 $200.5300
710+ $0.3524 $250.2040
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,960 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention