Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629028-MACH435-20JC
Ultra Librarian 3D Model Ultra Librarian MACH435-20JC CAD Model

Description

The MACH435-20JC is an embedded complex programmable logic device (CPLD) from the integrated circuits (ICs) category manufactured by AMD.

  • Status: Active
  • Package: Bulk
  • Standard Package Quantity: 8 pieces
  • Programmability: Not Verified
  • ECCN: EAR99
  • Counterfeit Threat: 54%
  • MSL Level: 3
  • REACH Status: Undefined
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-75FT256BI
Microchip Technology
IC CPLD 10MC 7.5NS 24DIP
Need more? Email Us
ECAD model for ATF750C-7PX
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for M4A3-64/32-7VNC
Lattice Semiconductor Corporation
IC CPLD 512MC 14NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-14YI
Cypress Semiconductor Corp
IC CPLD 128MC 20NS 160TQFP
Need more? Email Us
ECAD model for CY7C375IL-66AC
Microchip Technology
IC CPLD 32MC 20NS 44PLCC
Need more? Email Us
ECAD model for ATF1500AL-20JU
Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF750LVC-15JU
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 144CSBGA
Need more? Email Us
ECAD model for LC4128ZE-7MN144C
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 48TQFP
Need more? Email Us
ECAD model for M4A5-32/32-10VNI48

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention