EN
  • EN
  • DE

MIC2778-2YM5

Part No MIC2778-2YM5
Manufacturer Micrel
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23-5
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 754866-MIC2778-2YM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2778-2YM5 CAD Model

Description

The MIC2778-2YM5 is a voltage monitor manufactured by Micrel (now Microchip Technology). It is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a specified threshold. This function is crucial for ensuring the proper operation of microprocessors, microcontrollers, and other digital circuits.

Applications

  • Microprocessor/Microcontroller Supervision: Monitoring supply voltage and generating reset signals for reliable operation.
  • Power-On Reset Circuitry: Ensuring proper initialization of digital systems after power-up.
  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Over/Under Voltage Detection: Protecting circuits from damage due to abnormal voltage levels.
  • Industrial Control Systems: Providing reliable voltage monitoring in harsh environments.

Features

  • Precision Voltage Monitoring: Accurate detection of voltage thresholds.
  • Adjustable Reset Timeout: Allows customization of the reset duration.
  • Open-Drain Reset Output: Provides flexible interface options.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in a compact package for space-constrained designs.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations.
  • Ensured Proper Initialization: Guarantees correct start-up of digital systems.
  • Early Warning of Battery Depletion: Provides timely alerts for battery replacement.
  • Protection Against Voltage Damage: Safeguards circuits from over/under voltage conditions.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.

Additional Details

The MIC2778-2YM5 offers a cost-effective and reliable solution for voltage monitoring applications. Its adjustable reset timeout allows designers to optimize the reset duration for specific system requirements. The open-drain reset output provides flexibility in interfacing with various digital circuits. The device's low supply current makes it suitable for battery-powered applications where power consumption is a critical concern. The MIC2778-2YM5 monitors the supply voltage, and if the supply falls below the threshold, the reset output is asserted. This will prevent the processor from operating with an insufficient supply voltage.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,621 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess