The MIC2774N-17YM5 is a supervisory circuit designed to monitor voltage levels in microprocessor and digital systems. It offers a cost-effective solution for ensuring reliable system operation by providing essential functions such as power-on reset, low-voltage detection, and manual reset input.
Applications:
- Microprocessor Systems: Ensuring proper reset during power-up and voltage sags.
- Digital Signal Processors (DSPs): Monitoring power supply stability for sensitive DSP applications.
- Embedded Systems: Providing a reliable reset signal for embedded control systems.
- Battery-Powered Devices: Monitoring battery voltage to prevent erratic behavior at low voltage.
- Industrial Control Systems: Safeguarding critical systems from power supply fluctuations.
Features:
- Precision Voltage Monitoring: Accurately monitors the input voltage.
- Power-On Reset Generation: Generates a reset pulse during power-up.
- Low-Voltage Reset Assertion: Asserts a reset signal when the input voltage falls below the threshold.
- Manual Reset Input: Allows for external reset triggering.
- Active-Low Reset Output: Provides a reset signal suitable for most microprocessors and microcontrollers.
- Small Package Size: Available in a compact package for space-constrained applications.
Benefits:
- Improved System Reliability: Prevents system malfunctions caused by voltage fluctuations.
- Simplified System Design: Reduces the need for external reset circuitry.
- Cost-Effective Solution: Provides a cost-efficient way to implement voltage monitoring and reset functionality.
- Enhanced System Stability: Ensures proper system startup and operation.
- Protection Against Data Corruption: Prevents data corruption due to voltage sags or power failures.
Additional Details:
The MIC2774N-17YM5 operates over a wide supply voltage range and features a precise threshold voltage. The reset output is active-low, which is compatible with most microprocessors and microcontrollers. The device is available in a small surface-mount package, making it suitable for compact applications. The specific voltage threshold for this part is 1.7V.