EN
  • EN
  • DE

MIC2774H-46BM5

Part No MIC2774H-46BM5
Manufacturer Micrel
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LOW VOLTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 4.68V, Adj
Output Complementary
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2774
Standard Package 888 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884685-MIC2774H-46BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774H-46BM5 CAD Model

Description

The Micrel 884685-MIC2774H-46BM5 is a multi-voltage supervisor integrated circuit (IC) designed for power management applications.

  • Category: Power management supervisors
  • Mounting: Surface mount
  • Packaging: Bulk
  • Pieces per package: 888
  • Outputs: Complementary
  • Reset signals: Active high
  • Voltages: Two
  • Reset timeout: 140ms minimum
  • Voltage threshold: 4.68V or adjustable
  • Operating temperature range: -40°C to 85°C
  • Status: Active
  • Package: SC-74A, SOT-753

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7193 $61.3509
30+ $3.8716 $116.1480
47+ $3.7514 $176.3158
64+ $3.6302 $232.3328
83+ $3.5089 $291.2387
111+ $3.1462 $349.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess