Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 15V
Current - Output / Channel 750mA (Switch)
Frequency 2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number MIC2293
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639523-MIC2293-15YML
Ultra Librarian 3D Model Ultra Librarian MIC2293-15YML CAD Model

Description

The 639523-MIC2293-15YML from Micrel is a LED driver integrated circuit (IC) designed for power management applications, specifically for backlight applications.

  • Series: Power Management (PMIC) - LED Drivers
  • Type: DC DC regulator
  • Topology: Step-Up (Boost)
  • Output Channels: 1
  • Voltage Output: 15V
  • Current Output: 750mA
  • Internal Switch: Yes
  • Input Voltage: 2.5V to 10V
  • Mounting Type: Surface Mount
  • Package Case: 8-VFDFN Exposed Pad, 8-MLF®
  • Supplier Device Package: 8-MLF® (2x2)
  • Operating Temperature: -40°C to 125°C
  • Lifecycle Status: Active

You May Also Be Interested in

Microchip Technology
IC LED DRIVER LINEAR PWM 12QFN / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 12-QFN (4x4)
Lowest to €3.3197
ECAD model for HV96001-E/NFA
ON Semiconductor
IC LED DRIVER LIN 100MA 16SOIC
Lowest to €6.8227
ECAD model for MC10SX1130DR2G
Analog Devices Inc.
IC LED DRV RGLTR I2C 24LFCSP / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) I²C Dimming 14mA, 30mA 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADP5520ACPZ-R7
Analog Devices Inc.
IC LED DRV RGLTR PWM 1.5A 16MSOP / LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A 16-MSOP-EP
Lowest to €7.9180
ECAD model for LT3950EMSE#PBF
Analog Devices Inc.
LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Lowest to €15.5616
ECAD model for LT3761IMSE#PBF
Microchip Technology
HIGH BRIGHTNESS LED DRIVER / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-DFN (3x3)
Need more? Email Us
ECAD model for AT9919K7-GVAO
Analog Devices Inc.
LT8391 - 60V Synchronous 4-Switch Buck-Boost LED Controller with Spread Spectrum
Lowest to €19.2305
ECAD model for LT8391EFE#PBF
Analog Devices Inc.
IC LED DRVR RGLTR PWM 1.6A 80BGA / LED Driver IC 1 Output DC DC Regulator Boost, SEPIC PWM Dimming 1.6A 80-BGA (11.25x9)
Need more? Email Us
ECAD model for LTM8005EY#PBF
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to €0.1776
ECAD model for SY5862FAC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention