EN
  • EN
  • DE

MIC2014-0.8YMLTR

Part No MIC2014-0.8YMLTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830823-MIC2014-0.8YMLTR
Ultra Librarian 3D Model Ultra Librarian MIC2014-0.8YMLTR CAD Model

Description

The MIC2014-0.8YMLTR is a high-side power distribution switch from Micrel (now Microchip Technology), designed to protect electronic circuits from overcurrent and short-circuit faults. It is widely used in applications that require a controlled and protected power supply, such as USB ports, portable devices, and industrial systems. This switch provides a robust solution for managing power distribution and preventing damage to sensitive components.

Applications

  • USB Power Distribution: Commonly used to protect USB ports in computers, hubs, and other USB-enabled devices.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices to provide overcurrent protection for charging circuits and peripherals.
  • Industrial Control Systems: Protects sensitive electronic components in industrial equipment from power surges and short circuits.
  • Hot-Swap Applications: Enables safe insertion and removal of circuit boards or modules in live systems, preventing damage from inrush currents.
  • General Power Management: Suitable for any application requiring controlled power distribution and overcurrent protection.

Features

  • Overcurrent Protection: Provides reliable protection against overcurrent and short-circuit conditions, safeguarding connected devices from damage.
  • Thermal Shutdown: Includes a thermal shutdown feature that automatically disables the switch if the junction temperature exceeds a safe level, preventing overheating and damage.
  • Low On-Resistance: Offers low on-resistance (RDS(ON)), minimizing voltage drop and power dissipation across the switch, leading to improved efficiency.
  • Enable/Disable Control: Allows for easy control of the switch state using an enable/disable input pin, enabling flexible power management.
  • Fault Flag Output: Provides a fault flag output that indicates when an overcurrent or thermal shutdown event has occurred, allowing for system monitoring and fault detection.
  • Reverse Blocking: Prevents current from flowing backward into the power source when the switch is off, protecting the power supply.

Benefits

  • Enhanced System Reliability: Protects downstream components from damage, improving overall system reliability and extending the lifespan of electronic devices.
  • Simplified Circuit Design: Integrates protection features into a single package, simplifying circuit design and reducing the number of components required.
  • Improved Power Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency and reduced heat generation.
  • Flexible Power Management: Enable/disable control allows for dynamic power management, optimizing power consumption based on system needs.
  • Proactive System Monitoring: Fault flag output enables proactive monitoring of system health, allowing for early detection and resolution of potential problems.

Technical Specifications: The MIC2014-0.8YMLTR typically operates with an input voltage range of 2.5V to 5.5V and has a typical current limit of 0.8A. Refer to the official datasheet for detailed specifications, including on-resistance and thermal shutdown characteristics.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5133 $70.0532
9+ $14.3694 $129.3246
13+ $13.9212 $180.9756
18+ $13.4719 $242.4942
23+ $13.0226 $299.5198
30+ $11.6759 $350.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess