EN
  • EN
  • DE

MIC2013-0.5YM5TR

Part No MIC2013-0.5YM5TR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830820-MIC2013-0.5YM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2013-0.5YM5TR CAD Model

Description

The MIC2013-0.5YM5TR is a high-side power distribution switch designed by Micrel (now Microchip Technology). It is specifically engineered to protect electronic circuits from overcurrent and short-circuit conditions. This switch is a crucial component in power management systems, offering a robust and reliable solution for controlling power distribution in various applications.

Applications

  • USB Power Distribution: Ideal for protecting USB ports in computers, peripherals, and other devices.
  • Power Distribution in Portable Devices: Used in smartphones, tablets, and other battery-powered devices to manage power efficiently and prevent damage from faulty peripherals.
  • Industrial Control Systems: Protects sensitive electronic components in industrial environments from power surges and overcurrent conditions.
  • Hot-Swap Applications: Allows for safe insertion and removal of circuit boards or modules in live systems.
  • General Power Management: Can be used in any application requiring controlled power distribution and overcurrent protection.

Features

  • Overcurrent Protection: Provides robust protection against overcurrent and short-circuit events, preventing damage to connected devices.
  • Thermal Shutdown: Incorporates a thermal shutdown feature that automatically disables the switch if the junction temperature exceeds a safe limit, further enhancing device protection.
  • Low On-Resistance: Offers low on-resistance (RDS(ON)), minimizing voltage drop and power dissipation across the switch, leading to improved efficiency.
  • Enable/Disable Control: Allows for easy control of the switch state using an enable/disable input pin, enabling flexible power management strategies.
  • Fault Flag Output: Provides a fault flag output that indicates when an overcurrent or thermal shutdown event has occurred, allowing for proactive system monitoring and response.
  • Reverse Blocking: Prevents current from flowing backward into the power source when the switch is off.

Benefits

  • Enhanced System Reliability: Protects downstream components from damage due to overcurrent and short-circuit conditions, improving overall system reliability and longevity.
  • Simplified Circuit Design: Integrates all necessary protection features into a single package, simplifying circuit design and reducing component count.
  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, resulting in improved energy efficiency and reduced heat generation.
  • Flexible Power Management: Enable/disable control allows for dynamic power management strategies, optimizing power consumption based on system requirements.
  • Proactive System Monitoring: Fault flag output enables proactive monitoring of system health, allowing for early detection and resolution of potential problems.

Technical Specifications: The MIC2013-0.5YM5TR typically operates with an input voltage range of 2.5V to 5.5V and features a typical current limit of 0.5A. The specific on-resistance and thermal shutdown temperature may vary slightly depending on the manufacturing lot. Consult the official datasheet for precise specifications.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess