EN
  • EN
  • DE

MIC2005A-2YM5TR

Part No MIC2005A-2YM5TR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830818-MIC2005A-2YM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2005A-2YM5TR CAD Model

Description

The MIC2005A-2YM5TR is a power distribution switch manufactured by Micrel (now Microchip Technology). It's designed to provide overcurrent protection and load management in various electronic devices. This integrated circuit acts as a switch that can disconnect power to a load in case of a fault condition, protecting both the power source and the load.

Applications

  • USB Power Distribution: Commonly used in USB ports to protect against overcurrent conditions caused by faulty USB devices.
  • Power Distribution in Portable Devices: Found in smartphones, tablets, and laptops to manage power distribution and protect against short circuits.
  • Hot-Swap Applications: Utilized in hot-swap applications to safely connect and disconnect devices without disrupting system operation.
  • Power Management in Industrial Equipment: Employed in industrial control systems and equipment to protect against overloads and short circuits.
  • Overcurrent Protection Circuits: Used in various circuits as a robust overcurrent protection mechanism.

Features

  • Overcurrent Protection: Provides robust overcurrent protection, disconnecting the load when current exceeds a predefined threshold.
  • Short-Circuit Protection: Protects against short-circuit conditions, preventing damage to the power source and load.
  • Thermal Shutdown: Features thermal shutdown protection, shutting down the device when the junction temperature exceeds a safe limit.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses and voltage drop across the switch.
  • Enable/Disable Control: Allows for external control of the switch, enabling or disabling power to the load as needed.

Benefits

  • Enhanced System Reliability: Overcurrent and short-circuit protection enhances the overall reliability of the system by preventing damage from fault conditions.
  • Improved Safety: Thermal shutdown protection ensures safe operation by preventing overheating and potential damage to the device.
  • Reduced Power Consumption: Low RDS(on) minimizes power losses, improving efficiency and reducing heat generation.
  • Flexible Control: Enable/disable control allows for dynamic power management and load control.
  • Simplified Design: Integrated functionality simplifies circuit design and reduces the number of external components required.

Additional Details

The MIC2005A-2YM5TR typically operates from a voltage supply between 2.5V and 5.5V. It features a current limit that is set internally. The package type is usually a small outline package (SOP) or similar, for easy surface mount assembly. The '2YM5TR' likely specifies the package type, current limit threshold, and tape-and-reel packaging. Always refer to the manufacturer's datasheet for precise electrical characteristics, timing diagrams, and application guidelines to ensure optimal performance and reliable operation.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess