EN
  • EN
  • DE

M215613

Part No M215613
Manufacturer Mersen
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012210-M215613
Categories OEM Parts(M-N)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M215613 CAD Model

Description

The M215613 is a fuse from Mersen, designed to provide overcurrent protection in a variety of electrical circuits. Fuses are critical components in electrical systems, safeguarding against damage from excessive current flow due to faults or overloads.

Applications:

  • Electrical Panels: Used in main and sub-panels to protect branch circuits.
  • Industrial Equipment: Protects motors, transformers, and other industrial machinery.
  • Commercial Buildings: Safeguards electrical systems in office buildings, retail spaces, and other commercial environments.
  • Residential Applications: Used in home electrical panels to protect circuits and appliances.
  • Power Supplies: Provides protection for power supply circuits and components.

Features:

  • Overcurrent Protection: Interrupts the circuit when excessive current flow is detected.
  • Fast Acting: Quickly disconnects the circuit to minimize damage from short circuits.
  • Voltage Rating: Designed to operate at a specific voltage level.
  • Current Rating: Specified for a maximum continuous current.
  • Compact Size: Allows for easy installation in various electrical enclosures.

Benefits:

  • Equipment Protection: Prevents damage to electrical equipment and appliances due to overcurrent conditions.
  • Improved Safety: Reduces the risk of electrical fires and other hazards.
  • Reliable Operation: Provides reliable overcurrent protection in a wide range of applications.
  • Easy Installation: Simple to install and replace, minimizing downtime.
  • Cost-Effective Solution: Offers a cost-effective means of protecting electrical systems.

The M215613 fuse is available in various physical sizes and current ratings. The specific voltage and current ratings, as well as the interrupting capacity, are critical parameters. Refer to the Mersen datasheet for detailed specifications and application guidelines to ensure proper selection and installation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess