EN
  • EN
  • DE

TH71071.2

Part No TH71071.2
Manufacturer Melexis Technologies NV
Catalog RF Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Melexis Technologies NV
Win Source Part Number 216939-TH71071.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH71071.2 CAD Model

Description

After extensive research, it appears that the TH71071.2 is a variant within the TH7107 family of low-power RF transmitter ICs manufactured by Melexis. While detailed datasheets for this *specific* variant (TH71071.2) are scarce, we can infer its characteristics based on information available for other TH7107 devices.

The TH7107 family represents a generation of single-chip ASK/FSK RF transmitters designed for various wireless applications. These integrated circuits are typically used in applications demanding low power consumption and reliable wireless data transmission over short to medium distances.

Applications

  • Remote Keyless Entry (RKE) systems: Often found in automotive applications for locking/unlocking doors and starting vehicles remotely.
  • Tire Pressure Monitoring Systems (TPMS): Transmitting pressure and temperature data from sensors inside tires to a central receiver.
  • Alarm systems: Used for wireless transmission of alarm signals from sensors to a control panel.
  • Home automation: Controlling lights, appliances, and other devices wirelessly.
  • Industrial control: Wireless monitoring and control of industrial equipment.

Features

  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, offering flexibility in transmission methods.
  • Low Power Consumption: Designed for battery-powered applications, minimizing current draw to extend battery life.
  • Single-Chip Integration: Includes all necessary RF transmitter functions on a single chip, reducing the component count and board space.
  • Adjustable Output Power: Allows for optimization of transmission range and power consumption.
  • Operating Frequency: Operates within a specific frequency band (e.g., 315 MHz, 433 MHz, 868 MHz, 915 MHz), depending on the variant and regional regulations.

Benefits

  • Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices.
  • Reduced System Cost: Integration of multiple functions into a single chip lowers the overall bill of materials.
  • Simplified Design: Single-chip solution simplifies the design process and reduces development time.
  • Improved Reliability: Fewer components contribute to increased system reliability.
  • Flexible Modulation Options: ASK and FSK modulation provide versatility in adapting to different application requirements.

While exact specifications for the TH71071.2 are not readily available, it is likely to share similar technical characteristics with other TH7107 family members. These may include an operating voltage range (e.g., 2.1 V to 3.6 V), an output power level (e.g., up to +10 dBm), and a data rate (e.g., up to 20 kbps). Datasheets for other TH7107 variants should be consulted for further details on specific parameters and performance characteristics.

You May Also Be Interested in

Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess