EN
  • EN
  • DE

MLX91206LDC-CAH-002-TU

Part No MLX91206LDC-CAH-002-TU
Manufacturer Melexis Technologies NV
Catalog Current Transducers
Description SENSOR CURRENT HALL 25MT AC/DC / Current Sensor 25mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Melexis Technologies NV
Series Triaxis®
Package Tube
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 25mT
Number of Channels 1
Output Ratiometric, Voltage or PWM (Selectable)
Sensitivity 170mV/mT
Frequency DC ~ 90kHz
Linearity ±0.5%
Accuracy ±1%
Voltage - Supply 4.5V ~ 5.5V
Response Time 8µs
Current - Supply (Max) 12mA
Temperature Range - Operating -40°C ~ 150°C
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MLX91206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Other Names MLX91206LDC-HB-TU,MLX91206LDC-HB,MLX91206LDC-CAH,MLX91206LDC-HB-ND,MLX91206LDC-CAHB-ND,MLX91206LDC-CAHB,MLX91206LDCCAH002TU
Standard Package 80
Win Source Part Number 1079160-MLX91206LDC-CAH-002-TU
Ultra Librarian 3D Model Ultra Librarian MLX91206LDC-CAH-002-TU CAD Model

Description

The MLX91206LDC-CAH-002-TU is a Triaxis™ current sensor from Melexis Technologies NV.

  • Technology: Hall Effect
  • Sensitivity: 170mV/mT
  • Current Sensing Range: 25mT
  • Linearity: ±0.5%
  • Accuracy: ±1%
  • Voltage Supply: 4.5V to 5.5V
  • Current Type: AC/DC
  • Response Time: 8μs
  • Output Signal: ratiometric, voltage or PWM (selectable)
  • Package: 8-SOIC
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Allegro MicroSystems, LLC
Need more? Email Us
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess