EN
  • EN
  • DE

EVB75030-V2

Part No EVB75030-V2
Manufacturer Melexis Technologies NV
Catalog Custom Parts (E - I)
Description DEV BOARD FOR MPN: MLX75030: Active Light Sensor Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Lead Free Lead Free
RoHS Compliant
Sensing Method Optical
Win Source Part Number 1112762-EVB75030-V2
Categories Custom Parts
Manufacturer Melexis Technologies NV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVB75030-V2 CAD Model

Description

The EVB75030-V2 is an evaluation board manufactured by Melexis Technologies NV. It serves as a platform for evaluating and prototyping applications using a specific Melexis integrated circuit. While the exact IC being evaluated would require more specific information (usually found in the board's documentation), Melexis is well-known for their sensor ICs, motor driver ICs, and communication ICs for the automotive and industrial markets. The EVB75030-V2 allows engineers to test the IC's functionality, performance, and integration into a larger system.

Applications:

  • Sensor Evaluation: If the board features a sensor IC (e.g., pressure, temperature, magnetic field), it is used to evaluate the sensor's accuracy, range, and response time.
  • Motor Control Development: If the board includes a motor driver IC, it is used for developing and testing motor control algorithms and driving various types of motors (e.g., BLDC, stepper).
  • Communication Interface Testing: If the board utilizes a communication IC (e.g., LIN, CAN, UART), it allows for testing the communication interface and protocol implementation.
  • Prototyping Custom Applications: Used as a development platform for creating custom applications that utilize the features of the Melexis IC.

Features:

  • On-Board Melexis IC: Includes the specific Melexis IC that the board is designed to evaluate.
  • Breakout Headers: Provides access to all pins of the IC for easy connection to external circuitry.
  • Power Supply Regulation: Includes on-board power supply regulation to provide the required voltage for the IC.
  • Communication Interfaces: May include communication interfaces such as USB, UART, SPI, or I2C for interfacing with a computer or other devices.
  • Example Software/Firmware: Often includes example software or firmware to demonstrate the functionality of the IC.

Benefits:

  • Accelerated Development: Speeds up the development process by providing a ready-to-use platform for evaluating the IC.
  • Simplified Prototyping: Simplifies prototyping by providing access to all pins and on-board power supply regulation.
  • Reduced Development Costs: Reduces development costs by allowing engineers to evaluate the IC before committing to a final design.
  • Improved Design Quality: Helps to improve design quality by allowing engineers to test and debug their applications thoroughly.

Additional Details:

The specific features and specifications of the EVB75030-V2 depend on the Melexis IC that it is designed to evaluate. Consult the Melexis website or the board's documentation for detailed information about the IC, the board's features, and the available software/firmware. Schematics, user manuals, and example code are typically provided. This evaluation board enables developers to get their project off the ground quickly.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Hitachi, Ltd
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess