EN
  • EN
  • DE

US2882LSE

Part No US2882LSE
Manufacturer Melexis Microelectronic Systems
Catalog Electronic Wholesale
Description Bipolar Hall Switch - Very High Sensitivity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Microelectronic Systems
Win Source Part Number 1278205-US2882LSE
Manufacturer Homepage www.melexis.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US2882LSE CAD Model

Description

The US2882LSE is a unipolar Hall-effect switch manufactured by Melexis Microelectronic Systems. It's designed for contactless switching applications, providing a digital output signal based on the presence of a magnetic field.

Applications

  • Position detection
  • Proximity sensing
  • Speed sensing
  • Brushless DC motor commutation
  • Contactless switching

Features

  • Unipolar Hall-effect switch
  • High magnetic sensitivity
  • Digital output
  • Built-in reverse voltage protection
  • Small SOT23 package

Benefits

  • Reliable contactless switching
  • Precise position detection
  • Simple interface with microcontrollers
  • Protection against reverse voltage conditions
  • Compact design for space-constrained applications

Additional Details

The US2882LSE operates based on the Hall effect principle, generating a digital output signal when a magnetic field of sufficient strength is present. Its unipolar switching characteristic means that it only responds to one polarity of the magnetic field. The high magnetic sensitivity allows for accurate detection of magnetic fields at a distance. The digital output simplifies interfacing with microcontrollers and other digital circuits. The built-in reverse voltage protection safeguards the device against damage from reverse voltage conditions. The small SOT23 package is suitable for compact electronic devices. The US2882LSE is commonly used in position detection applications, such as detecting the position of a door or a valve. It is also used in speed sensing applications, such as measuring the speed of a rotating shaft. Its reliable performance and compact size make it a versatile choice for a wide range of contactless switching applications. Proper decoupling and filtering are recommended to minimize noise and ensure stable operation. The datasheet provides detailed information on the device's electrical characteristics, magnetic sensitivity, and application guidelines. Careful attention to the magnet's strength and orientation is essential for optimal performance.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9526 $59.4312
29+ $4.0644 $117.8676
45+ $3.9374 $177.1830
61+ $3.8103 $232.4283
79+ $3.6833 $290.9807
105+ $3.3021 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess