EN
  • EN
  • DE

MLX91210KDC-CAS-101

Part No MLX91210KDC-CAS-101
Manufacturer Melexis Microelectronic Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Melexis Microelectronic Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831042-MLX91210KDC-CAS-101
Ultra Librarian 3D Model Ultra Librarian MLX91210KDC-CAS-101 CAD Model

Description

The MLX91210KDC-CAS-101 is a robust Hall-effect current sensor IC manufactured by Melexis Microelectronic Systems. This sensor is designed for contactless current measurement in a variety of applications, offering high accuracy, fast response time, and excellent linearity. It integrates the sensing element and signal conditioning circuitry into a single package, simplifying system design and reducing overall cost.

Applications

  • Automotive Inverters: Current sensing in automotive inverters for electric and hybrid vehicles.
  • Battery Management Systems (BMS): Measures battery charge and discharge current in BMS applications.
  • Motor Control: Provides feedback for motor control systems by measuring motor current.
  • Power Supplies: Current monitoring in power supplies to ensure stable and efficient operation.
  • Industrial Automation: Current measurement in industrial automation equipment for process control.

Features

  • Contactless Current Sensing: Measures current without direct electrical contact, providing isolation and safety.
  • High Accuracy: Offers high accuracy and linearity over a wide current range.
  • Fast Response Time: Provides fast and accurate current measurements for real-time control.
  • Integrated Signal Conditioning: Includes built-in signal conditioning circuitry for easy integration.
  • Overcurrent Detection: Allows for overcurrent detection and protection.

Benefits

  • Improved System Performance: Accurate current sensing enables precise control and improved system performance.
  • Enhanced Safety: Contactless sensing provides isolation and enhances safety.
  • Simplified Design: Integrated design reduces the need for external components and simplifies the design process.
  • Increased Efficiency: Accurate current monitoring optimizes system efficiency.
  • Robust and Reliable: Designed for harsh environments and provides reliable performance.

Additional Details

The MLX91210KDC-CAS-101 comes in a small outline package, often a SOIC (Small Outline Integrated Circuit). It typically operates over a wide temperature range, suitable for automotive and industrial environments. The output signal is proportional to the measured current. It includes diagnostic features for detecting sensor faults and ensuring system integrity. Melexis provides comprehensive documentation and support for this current sensor, including application notes and reference designs. The contactless measurement principle eliminates the need for shunt resistors, reducing power losses and improving overall system efficiency. The sensor is designed to be immune to external magnetic fields and provides stable performance even in noisy environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1649 $58.3086
34+ $3.4176 $116.1984
53+ $3.3102 $175.4406
73+ $3.2040 $233.8920
94+ $3.0966 $291.0804
125+ $2.7766 $347.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess