EN
  • EN
  • DE

MLX90360LGO-ACD-000

Part No MLX90360LGO-ACD-000
Manufacturer Melexis Microelectronic Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Melexis Microelectronic Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831040-MLX90360LGO-ACD-000
Ultra Librarian 3D Model Ultra Librarian MLX90360LGO-ACD-000 CAD Model

Description

The MLX90360LGO-ACD-000 is a robust Triaxis® position sensor IC designed and manufactured by Melexis Microelectronic Systems. It is used for measuring rotary or linear displacement, providing a contactless sensing solution. Leveraging Melexis's patented Triaxis® Hall technology, this sensor offers high accuracy, reliability, and immunity to stray magnetic fields, making it suitable for demanding automotive, industrial, and consumer applications.

Applications

  • Automotive Steering Systems: Provides steering angle measurement in electronic power steering (EPS) systems.
  • Valve Position Sensing: Measures the position of valves in industrial and automotive applications.
  • Robotics: Used for joint position feedback in robotic arms and actuators.
  • Consumer Electronics: Rotary position detection in appliances and control knobs.
  • Industrial Automation: Measures linear or rotary position in various automated systems.

Features

  • Triaxis® Hall Technology: Enables three-dimensional magnetic field sensing for accurate position measurement.
  • Contactless Sensing: Offers wear-free operation and long service life.
  • High Accuracy: Provides precise and reliable position data.
  • Immunity to Stray Fields: Robust performance even in the presence of external magnetic fields.
  • Programmable Parameters: Allows customization of the sensor characteristics to suit specific application requirements.

Benefits

  • Improved System Performance: High-accuracy position sensing enables precise control and improved overall system performance.
  • Enhanced Reliability: Contactless sensing and robust design ensure long-term reliability in harsh environments.
  • Flexibility: Programmable parameters and various output options provide design flexibility.
  • Reduced Maintenance: Contactless operation eliminates wear and reduces maintenance requirements.
  • Simplified Integration: Easy-to-use interface simplifies the integration process.

Additional Details

The MLX90360LGO-ACD-000 sensor is available in a small outline package (typically SOIC or TSSOP). It operates over a wide temperature range, making it suitable for both automotive and industrial applications. The output signal can be either analog or digital, depending on the configuration. It also includes diagnostic features for detecting sensor faults and ensuring system integrity. Melexis provides comprehensive documentation and support for this sensor, including application notes and reference designs. The Triaxis® technology provides inherent immunity to external magnetic fields, which is crucial in applications where stray magnetic fields are present. This sensor is commonly used in safety-critical applications due to its high reliability and accuracy.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,524 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess