EN
  • EN
  • DE

MSCD54-1R0MT

Part No MSCD54-1R0MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051579-MSCD54-1R0MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD54-1R0MT CAD Model

Description

The MSCD54-1R0MT is a molded power inductor manufactured by Meled. It's specifically designed for applications requiring high current handling, low DC resistance, and a compact size. Its molded construction contributes to effective EMI shielding, making it suitable for use in sensitive electronic circuits. This inductor provides efficient energy storage and filtering capabilities in power management systems.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to efficiently regulate voltage levels in various electronic devices.
  • Power Supplies: Implemented in switched-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Employed in voltage regulator modules (VRMs) to provide stable and clean power to sensitive components such as microprocessors and memory.
  • Filtering Circuits: Applied in power line filters to reduce noise and ripple in power circuits, enhancing signal integrity.
  • LED Lighting: Incorporated in LED driver circuits to regulate current and voltage for efficient and reliable LED lighting applications.

Features

  • High Current Handling Capability: Designed to handle significant current levels without saturating or overheating, ensuring reliable performance.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency in power conversion applications.
  • Compact Size: Small form factor allows for use in space-constrained designs and high-density circuit boards.
  • Molded Construction: Provides excellent shielding characteristics, reducing electromagnetic interference (EMI) and improving signal integrity.
  • High Saturation Current: Maintains inductance value under high current conditions, preventing performance degradation.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency in power conversion circuits and reduced heat generation.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components and compliance with regulatory standards.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size, enabling miniaturization of electronic devices.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions and extended product lifespan.
  • Stable Temperature Performance: Maintains performance characteristics over a wide operating temperature range, making it suitable for various environments.

Additional Details

The inductance value of the MSCD54-1R0MT is 1.0μH (1R0MT indicating 1.0 with a tolerance code). It is crucial to consult the manufacturer's datasheet for specific electrical characteristics such as saturation current, RMS current, DC resistance, mechanical dimensions, and environmental specifications. The materials used in the inductor typically comply with RoHS standards, ensuring environmental compliance. The operating temperature range generally spans from -40°C to +125°C.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess