The AL0307-220K is a leaded inductor manufactured by Meled. It is a passive electronic component designed to store energy in a magnetic field when electric current flows through it. The 220K indicates an inductance value of 22μH (microhenries) with a tolerance of 10% (indicated by the K).
Applications
- DC-DC converters
- Power supplies
- RF circuits
- EMI filtering
- General electronic circuits requiring inductance
Features
- Leaded inductor type
- Fixed inductance value
- Compact size
- Reliable performance
Benefits
- Efficient energy storage
- Effective filtering of unwanted frequencies
- Stable inductance value over a wide range of operating conditions
- Easy to install with through-hole mounting
Additional Details
The AL0307-220K is constructed with a ferrite core and enameled copper wire. Its physical dimensions are approximately 3mm in diameter and 7mm in length. This inductor is commonly used in various electronic circuits where a specific inductance value is required for filtering, energy storage, or impedance matching. It is designed to withstand a certain amount of current without saturating, ensuring stable operation in the intended application. The 'AL' prefix typically indicates the manufacturer, Meled. The '0307' refers to the physical dimensions, and the '220K' is the inductance value and tolerance.