EN
  • EN
  • DE

ZX-XH2.54-2PZZ

Part No ZX-XH2.54-2PZZ
Manufacturer Megastar
Catalog Terminals - Wire to Board Connectors
Description Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.5mm
Reference Series XH
Contact Material Brass
Color White
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 2P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Number of PINs Per Row 2
Pitch 2.5mm
Current Rating 2A
Contact Plating Tin
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 7.5mm
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian ZX-XH2.54-2PZZ CAD Model

Description

Surface Mount Fuse - 0402SFF075F/24-2

The 0402SFF075F/24-2 is a high-performance surface-mount fuse designed for protection in electronic circuits. Its compact size allows it to be used in dense circuit boards, making it ideal for modern electronic applications.

  • Applications/Projects:
    • Consumer electronics
    • Portable devices
    • Power supply units
    • Telecommunications equipment
  • Features and Benefits:
    • Fast-acting protection for rapid response to over-current events
    • Compact 0402 package for space-constrained applications
    • Reflow solder compatibility enhances manufacturing efficiency
    • Stable performance across a wide temperature range
  • Additional Details:
    • Rated Current: 750mA
    • Breaking Capacity: 24V DC
    • Package: 0402

You May Also Be Interested in

TE Connectivity
CONN TERM WTB 13.5-17AWG TIN
Need more? Email Us
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
TE Connectivity
CONN TERM WTB 17-20AWG BRASS
Need more? Email Us
JST Sales America Inc.
SIN CONTACT
Lowest to $0.0195
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $3.7836
Phoenix Contact
TERM BLK 4POS TOP ENT 5.08MM PCB
Lowest to $2.9105
Phoenix Contact
TERM BLOCK 2POS 45DEG 3.5MM PCB
Lowest to $0.2671
Wurth Electronics Inc
2.54 MM TERMINAL BLOCK, VERTICAL
Lowest to $3.4926
Phoenix Contact
TERM BLK 4POS SIDE ENTRY 5MM PCB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4,350+ $0.0115 $50.0250
10,640+ $0.0094 $100.0160
16,485+ $0.0091 $150.0135
22,730+ $0.0088 $200.0240
29,070+ $0.0086 $250.0020
38,965+ $0.0077 $300.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 4350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess