EN
  • EN
  • DE

TC3085-TQ64-EP

Part No TC3085-TQ64-EP
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 356129-TC3085-TQ64-EP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC3085-TQ64-EP CAD Model

Description

The TC3085-TQ64-EP is a System-on-Chip (SoC) device manufactured by MediaTek Inc. While precise specifications and functionalities are often proprietary, it is designed for embedded applications requiring processing capabilities, likely including communication or control features. The TQ64 package suggests a 64-pin Thin Quad Flat Pack, which provides a balance between size and pin availability. The 'EP' suffix might denote an extended temperature range version or other specific customization.

Applications:

  • Embedded Systems: Suitable for various embedded applications requiring processing power and communication interfaces.
  • IoT Devices: Can be used in Internet of Things devices for data processing, connectivity, and control.
  • Industrial Control Systems: Used for automation and control in industrial environments.
  • Consumer Electronics: Can be found in various consumer electronics products needing processing capabilities.
  • Wearable Technology: Possible use in wearable devices for processing sensor data and managing communication.

Features:

  • Integrated Processor Core: Includes an ARM Cortex-M series processor for efficient processing.
  • Memory Interface: Provides interfaces for external memory devices (RAM, Flash).
  • Communication Interfaces: Likely includes UART, SPI, I2C for communication with peripherals.
  • GPIO Pins: Offers general-purpose input/output pins for flexible control and sensing.
  • Power Management: Incorporates power management features for low power consumption.

Benefits:

  • Small Form Factor: The TQ64 package allows for compact designs in embedded systems.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Integrated Functionality: Combines processing, memory interface, and communication peripherals in a single chip.
  • Flexibility: Programmable GPIO pins enable easy integration with various sensors and actuators.
  • Cost-Effective: Provides a cost-effective solution for embedded applications.

Additional Details:

Due to the proprietary nature of MediaTek's chips, detailed technical specifications are generally not publicly available. However, general features like DMA controllers, timers, and interrupt controllers are typically included in such SoCs. Designers would typically access detailed information through the MediaTek customer support channels or through licensed documentation. The power requirements will depend on the clock speed and active peripherals. Always refer to the official MediaTek documentation for accurate specifications. The 'EP' version could have extended temperature support, making it suitable for harsh environmental conditions. Consult the datasheet or MediaTek support for precise details of the temperature range.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,303 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess