EN
  • EN
  • DE

RT3091L

Part No RT3091L
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299969-RT3091L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT3091L CAD Model

Description

The MediaTek RT3091L is a highly integrated single-chip 802.11n Wireless LAN (WLAN) client device. It features a MAC, baseband, and radio, designed for high-performance wireless connectivity in various applications.

Applications

  • Laptops and Notebooks
  • Netbooks
  • Embedded systems requiring high-speed WiFi
  • Wireless Adapters
  • Digital Home Appliances

Features

  • Compliant with IEEE 802.11b/g/n standards
  • Supports data rates up to 300 Mbps
  • Integrated MAC, baseband, and radio transceiver
  • PCIe interface for seamless integration
  • Advanced security features: WEP, WPA, WPA2
  • Multiple BSSID support
  • Quality of Service (QoS) enhancements for multimedia streaming
  • Low power consumption with advanced power management
  • Supports 20MHz and 40MHz channel bandwidth

Benefits

  • High-Speed Connectivity: Provides fast and reliable wireless connection with data rates up to 300Mbps.
  • Seamless Integration: The PCIe interface allows for easy and direct integration into various platforms.
  • Enhanced Security: Comprehensive security protocols ensure safe and secure wireless communication.
  • Optimized Multimedia Performance: QoS features guarantee smooth streaming of audio and video content.
  • Low Power Consumption: Extends battery life in portable devices, making it suitable for mobile applications.
  • Compact Design: Enables development of smaller and more efficient wireless devices.
  • Robust Performance: Delivers stable and reliable wireless connectivity in various environments.

Technical Specifications

The RT3091L operates in the 2.4 GHz frequency band. It employs advanced modulation techniques such as OFDM, CCK, and DQPSK. Its PCIe interface is designed for low latency and high throughput. It incorporates sophisticated power management algorithms to minimize energy usage, particularly during periods of low activity. The device is typically packaged to facilitate ease of manufacturing and integration into end products.

This chip is an ideal solution for manufacturers looking to provide high-performance wireless connectivity in their devices. Its features and benefits make it a preferred choice for a wide range of applications, particularly those requiring robust and reliable wireless performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess