EN
  • EN
  • DE

RT3071L

Part No RT3071L
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299966-RT3071L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT3071L CAD Model

Description

The MediaTek RT3071L is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller. It combines a MAC, baseband, and radio in a single chip, offering a cost-effective and compact solution for wireless connectivity.

Applications

  • USB WiFi dongles
  • Wireless routers and access points
  • Embedded systems requiring WiFi connectivity
  • IPTV devices
  • Network cameras

Features

  • Compliant with IEEE 802.11b/g/n standards
  • Supports data rates up to 150 Mbps
  • Integrated MAC, baseband, and radio
  • Supports USB 2.0 interface
  • Advanced security features including WEP, WPA, and WPA2
  • Supports multiple BSSID
  • Quality of Service (QoS) support for multimedia applications
  • Low power consumption
  • Supports 20MHz and 40MHz bandwidth

Benefits

  • High Performance: Offers reliable and fast wireless connectivity for various applications.
  • Cost-Effective: Provides a single-chip solution, reducing the overall cost of implementation.
  • Compact Design: Enables the development of small form factor devices.
  • Enhanced Security: Protects wireless communication with robust security protocols.
  • Easy Integration: Simplifies the integration process with its USB interface and comprehensive software support.
  • Optimized for Multimedia: Ensures smooth streaming and low-latency communication for multimedia applications through QoS support.
  • Power Efficiency: Minimizes power consumption, extending battery life for portable devices.

Technical Specifications

The RT3071L operates in the 2.4 GHz frequency band. It supports various modulation schemes, including OFDM, CCK, and DQPSK. It also features advanced power management capabilities to minimize power consumption during idle and active modes. The device is typically packaged in a QFN package for easy soldering and assembly.

This chip is widely used in consumer electronics devices that require stable and reliable wireless connectivity. Its ease of integration and comprehensive feature set make it a popular choice for manufacturers developing wireless solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess