EN
  • EN
  • DE

MT6631N/A

Part No MT6631N/A
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832027-MT6631N/A
Ultra Librarian 3D Model Ultra Librarian MT6631N/A CAD Model

Description

The MediaTek MT6631N/A is a highly integrated connectivity solution designed for a wide range of mobile and embedded applications. It combines Wi-Fi, Bluetooth, and GPS functionality into a single chip, offering a compact and power-efficient solution for device manufacturers. This chip is a crucial component for devices requiring seamless wireless communication and location-based services.

Applications

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Internet of Things (IoT) devices
  • Portable navigation devices

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n/ac standards, enabling high-speed wireless internet access and local network communication.
  • Bluetooth Connectivity: Integrates Bluetooth 4.x (including Bluetooth Low Energy - BLE) for connecting to various Bluetooth-enabled devices such as headphones, speakers, and other peripherals.
  • GPS Functionality: Includes a GPS receiver for accurate location tracking and navigation capabilities. Supports GPS, GLONASS, and other satellite navigation systems.
  • Low Power Consumption: Designed for efficient power management, extending battery life in mobile and portable devices.
  • Compact Size: The highly integrated design allows for a small footprint, making it suitable for space-constrained applications.
  • Advanced Coexistence: Features advanced coexistence algorithms to minimize interference between Wi-Fi, Bluetooth, and GPS signals, ensuring reliable performance.

Benefits

  • Enhanced Connectivity: Provides reliable and high-speed wireless connectivity for data transfer and communication.
  • Accurate Location Tracking: Enables precise location-based services for navigation, tracking, and other applications.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices, improving user experience.
  • Reduced System Cost: Integration of multiple connectivity functions into a single chip reduces the number of components required, lowering system cost.
  • Simplified Design: Simplifies the design and integration process for device manufacturers.

Additional Details

The MT6631N/A is typically packaged in a small form factor, surface-mount package. It requires careful PCB layout and antenna design to achieve optimal performance. Software drivers and SDKs are available from MediaTek to facilitate integration into various operating systems and platforms. The chip operates within specific voltage and temperature ranges, as defined in the product datasheet. The integration of Wi-Fi, Bluetooth, and GPS minimizes external component requirements, leading to smaller and more efficient designs. Security features are incorporated to protect against unauthorized access and data breaches. The MT6631N/A is designed to meet industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess