EN
  • EN
  • DE

HM24-1B69-06

Part No HM24-1B69-06
Manufacturer Meder Electronic
Catalog Reed Relays
Description Reed Relays high volt reed relay B-NC 50W 3A 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Standex Electronics
Category Reed Relays
Coil Voltage 24 VDC
Relay Contact Form 1 Form B (SPST-NC)
Maximum Switched Current 3 A
Switching Voltage 10 kVAC, 10 kVDC
Coil Suppression Diode No Diode
Coil Resistance 1 kOhms
Termination Style Through Hole
Series HM
Packaging Bulk
Contact Form SPST (1 Form B)
Mounting Style Through Hole
Ultra Librarian 3D Model Ultra Librarian HM24-1B69-06 CAD Model

Description

Reed Relays high volt reed relay B-NC 50W 3A 24VDC

You May Also Be Interested in

Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Littelfuse Inc.
RELAY REED SPDT 250MA 12V
Lowest to $3.6655
Coto Technology
RELAY REED SPST 500MA 5V
Lowest to $4.9662
Standex-Meder Electronics
REED RELAY 1 FORM A 12V TH
Lowest to $6.5985
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 5V
Lowest to $5.3525
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $7.6241

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess