EN
  • EN
  • DE

RPS-300-27

Part No RPS-300-27
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 27V 200W / Open Frame AC DC Converters 1 Output 27V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series RPS-300 (300W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 27V
Current - Output 1 7.4 A
Power (Watts) 200W (300W Forced Air)
Applications Medical
Voltage - Isolation 4 kV
Efficiency 93%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 5.00" L x 3.00" W x 1.37" H (127.0mm x 76.2mm x 34.8mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number RPS-300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names 1866-4048,RPS-300-27-ND
Standard Package 36
Win Source Part Number 1084651-RPS-300-27
Ultra Librarian 3D Model Ultra Librarian RPS-300-27 CAD Model

Description

The RPS-300-27 is a power supply manufactured by MEAN WELL USA Inc.

  • Series: RPS-300
  • Power Output: 200W (300W Forced Air)
  • Application: medical
  • Features: adjustable output, remote sense, standby output, and universal input
  • Voltage Input Range: 90 ~ 264 VAC, 127 ~ 370 VDC
  • Voltage Isolation: 4 kV
  • Efficiency: 93%
  • Minimum Load: none
  • Mounting Style: chassis mount
  • Temperature Range of Operation: -30°C ~ 70°C (With Derating)
  • Alternative Parts: RSP-200-27, SP-200-27, RSP-200-24, LS200-24, LS200-15, and LS200-12

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess