EN
  • EN
  • DE

IRM-30-12

Part No IRM-30-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 30W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr MEAN WELL USA Inc.
Series IRM-30 (30W)
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 2.5A
Power (Watts) 30 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 88%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1372716-IRM-30-12
Ultra Librarian 3D Model Ultra Librarian IRM-30-12 CAD Model

Description

The IRM-30-12 is a 30W enclosed AC/DC converter designed for board mount applications and manufactured by MEAN WELL USA Inc..

  • Operating Temperature: -30°C to 70°C (with derating)
  • Input: Universal
  • Voltage Input: 85 ~ 264 VAC
  • Voltage Output: 12V
  • Output Current: 2.5A
  • Power Output: 30W
  • Series: IRM-30
  • Package: 4-DIP Module
  • Approvals: CB, CE, cURus, TUV
  • Size: 2.74" L x 1.54" W x 0.94" H
  • Application: ITE (Commercial)

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 12V 10W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 48V 500W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 504W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 10W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 15W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 5W
Lowest to $17.9163

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8760 $59.3800
11+ $9.7444 $107.1884
16+ $9.4399 $151.0384
22+ $9.1354 $200.9788
29+ $8.8309 $256.0961
38+ $7.9173 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess