EN
  • EN
  • DE

IRM-60-24

Part No IRM-60-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 60W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196672-IRM-60-24
Win Source Part Number Cross
Manufacturer MEAN WELL USA Inc.
Category Power Supplies - Board Mount AC DC Converters
Series IRM-60 (60W)
Package Box
Product Status Active
Type Enclosed
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian IRM-60-24 CAD Model

Description

The IRM-60 is a 60W enclosed AC-DC converter manufactured by MEAN WELL USA Inc.

  • Mounting Type: Board Mount
  • Voltage - Input: 85 ~ 264 VAC
  • Voltage - Output: 24V
  • Applications: ITE (Commercial)

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1794 $56.7176
9+ $11.6344 $104.7096
14+ $11.2708 $157.7912
19+ $10.9072 $207.2368
24+ $10.5437 $253.0488
32+ $9.4529 $302.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess