EN
  • EN
  • DE

IRM-05-12

Part No IRM-05-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-05 (5W)
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 420mA
Power (Watts) 5 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 75%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-05
Standard Package 270 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847687-IRM-05-12
Ultra Librarian 3D Model Ultra Librarian IRM-05-12 CAD Model

Description

The 847687-IRM-05-12 is a 5W AC-DC converter module designed for board-mount applications.

  • Series: IRM-05
  • Type: Enclosed
  • Size: 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm)
  • Power Output: 5W
  • Output Current: 420mA
  • Input Voltage: 85V to 305V AC or 120V to 430V DC
  • Output Voltage: 12V
  • Efficiency: 75%
  • Regulation: Line and Load Regulation
  • Manufacturer: Mean Well Enterprises Co., Ltd.
  • Product Status: Active
  • Application: Commercial

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess