EN
  • EN
  • DE

IRM-02-5

Part No IRM-02-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 2W / Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-02 (2W)
Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 5V
Current - Output (Max) 400mA
Power (Watts) 2 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 85°C (With Derating)
Efficiency 70%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-02
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847760-IRM-02-5
Ultra Librarian 3D Model Ultra Librarian IRM-02-5 CAD Model

Description

The IRM-02 (2W) is an enclosed AC-DC converter designed for board mount applications. It features universal input and a compact tube package and is manufactured by MEAN WELL.

  • Output Voltage: 5V
  • Maximum Output Current: 400mA
  • Input Voltage Range AC: 85 ~ 305 VAC
  • Input Voltage Range DC: 120 ~ 430 VDC
  • Power Rating: 2W
  • Efficiency: 70%
  • Line and Load Regulation: ±0.5%
  • Application: ITE (Commercial)
  • Mounting Type: Through Hole
  • Operating Temperature: -30°C to 85°C
  • Standards Compliance: CB, CE, cURus, and TUV

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4523 $54.5230
23+ $4.4737 $102.8951
35+ $4.3339 $151.6865
48+ $4.1941 $201.3168
62+ $4.0543 $251.3666
83+ $3.6349 $301.6967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,589 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess