EN
  • EN
  • DE

HLG-185H-42B

Part No HLG-185H-42B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRVR CC/CV AC/DC 21-42V 4.4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Constant Current, Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 305VAC
Voltage - Output 42V
Current - Output (Max) 4.4A
Power (Watts) 185 W
Voltage - Isolation 3.75 kV
Dimming Analog, PWM
Features OCP, OTP, OVP, SCP
Ratings IP67
Temperature Range - Operating -40°C ~ 90°C
Efficiency 94%
Termination Style Wire Leads
Size / Dimension 8.03" L x 2.68" W x 1.53" H (204.0mm x 68.0mm x 38.8mm)
Approval Agency CB, CCC, CE, cURus, PSE, RCM, TUV
Standard Number -;5;9;7;10;8;3;4;2;3;1;2352;4072;602360;2007;454;179;976;2034;90;603;350;955;3710;6047;3928;5797;2367;1800;4253;6138;633;2832;1219;2967;4065;1939;4226;602278;4718;1647;4779;2712;788;160;3993;1214;1518;3165;1866;278;23;6051;3263;601969;12;298;993;4953;4078;189;945;846;1510;486;271;4797;6050;285;17;1121;237;1470;818;0;124851;26779;112464;112463;138066;138065;124132;124133;124170;124135;124171;124136;124137;124138;124139;124140;124142;124143;124144;124145;124146;124141;130382;123155;69341;69344;69342;5105;131151;83505;83506;83536;83524;83508;83510;83532;83540;83522;83511;83512;83513;83525;83541;83533;83534;83526;83515;83516;81177;83517;83528;83538;83529;83530;83523;83518;99730;83519;83539;83520;69611;69705;69706;69707;69708;69709;69710;69711;69712;69713;69714;69715;69716;69717;69718;69719;55937;55938;56488;58647;58648;9931;29523;29524;35006;35124;35007;69576;16686;69720;69721;69722;131245;69723;69724;60245;69284;94785;94786;92964;92963;92962;95464;135961;75496;75497;69508;69514;69515;69512;69513;69516;69517;69518;69519;69510;69511;69509;135962;69526;69527;69528;99968;69562;69559;69560;69726;85563;69725;69755;69728;69727;69756;69748;85564;69729;69749;85565;69730;76397;69732;69731;76396;69704;69580;69581;129928;69736;69738;69765;69764;69575;69564;104970;69766;69767;69558;69561;69544;69556;69565;69545;69546;69547;69563;69554;69555;69567;69568;28783;69548;69549;69550;69535;69551;69557;69569;69570;69571;69572;69573;115573;115574;134352;134350;134351;134355;106107;134526;125871;125870;125869;125872;69552;69536;69739;76395;69750;29525;125742;69740;69741;69742;69743;69744;69745;111652;69746;69747;69757;69758;69703;69582;69583;69584;69754;117323;69585;69586;69587;69588;69589;85566;69590;85567;69591;85568;69592;69593;85569;69595;85570;69594;69596;69597;85571;69598;69599;85572;69600;69601;69602;69603;69604;69605;69606;69607;69608;69609;69610;69612;69613;69614;76019;69615;69616;109301;69617;69751;69618;69737;69619;69620;69621;69752;69622;69623;69624;69625;69626;69753;76393;76392;63435;72821;72822;13302;22308;64951;39079;69627;69628;122421;69629;69630;76391;122436;69631;69632;69633;69634;76389;69635;69636;128644;128643;69336;81163;80287;81159;81164;81165;81160;80289;81161;80299;80298;80297;80296;81166;80295;121671;81162;81167;81168;129631;61204;69401;69402;69485;69734;69733;69735;61205;61206;89838;84061;61207;84060;131243;131244;131242;131246;69452;69453;131247;129633;129634;69347;69349;69346;69348;69520;69521;69507;69522;69368;69333;69332;69334;69335;69330;69329;54558;31199;31183;31184;31185;31186;58557;62932;31188;55940;55941;31190;69501;69763;55942;59843;31192;69483;31194;31196;59844;69484;31197;69496;69488;69489;69490;69486;69487;55943;56152;50697;50511;58562;50226;100557;69420;69437;69421;69414;69424;69429;69432;69418;69438;69415;69431;69430;69433;69417;69422;69439;69449;69450;69434;69423;69435;69426;69419;69428;69427;69440;69441;69442;69443;69448;30472;27869;69425;69416;69436;69533;69532;116623;50198;44376;41147;43869;44377;139394;139390;139396;139392;49111;49112;49113;49114;59150;75221;68061;68062;80293;80292;69637;69638;69639;69640;69641;69642;69643;69644;69645;69646;69647;69648;69649;69650;69651;69652;69653;69654;69655;69656;69657;69658;69659;69660;69661;69662;69328;118688;23058;69762;69364;69380;69394;69379;69410;69382;69411;69409;69384;69408;69386;69393;69407;69388;69406;69405;69390;69404;69403;69372;69
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569423-HLG-185H-42B
Ultra Librarian 3D Model Ultra Librarian HLG-185H-42B CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 18.9-27V 1.12A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 201.6W 48-96V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 1050MA72-143V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 8.25-15V 1.07A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 15V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess